Renesas Electronics Corporation Integrated Circuits (ICs) - Memory UPD48576236F1-E18-DW1-A

Description
Win Source Part Number: 976744-UPD48576236F1 -E18-DW1-A Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: LLDRAM Memory Type: Volatile Memory Size: 576Mb (16M x 36) Access Time: 300 ps Voltage - Supply: 1.7V ~ 1.9V Package / Case: 144-TBGA Supplier Device Package: 144-TFBGA (11x18.5) Temperature Range - Operating: 0°C ~ 95°C (TC) Memory Format: DRAM Clock Frequency: 533 MHz Memory Interface: HSTL ECCN: EAR99 Fake Threat In the Open Market: 85 pct. REACH Status: Vendor Undefined HTSUS: 8542.32.0032 Mfr: Renesas Other Names: 2156-UPD48576236F1-E 18-DW1-A Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 976744-UPD48576236F1 -E18-DW1-A Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: LLDRAM Memory Type: Volatile Memory Size: 576Mb (16M x 36) Access Time: 300 ps Voltage - Supply: 1.7V ~ 1.9V Package / Case: 144-TBGA Supplier Device Package: 144-TFBGA (11x18.5) Temperature Range - Operating: 0°C ~ 95°C (TC) Memory Format: DRAM Clock Frequency: 533 MHz Memory Interface: HSTL ECCN: EAR99 Fake Threat In the Open Market: 85 pct. REACH Status: Vendor Undefined HTSUS: 8542.32.0032 Mfr: Renesas Other Names: 2156-UPD48576236F1-E 18-DW1-A Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 976744-UPD48576236F1-E18-DW1-A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
976744-UPD48576236F1-E18-DW1-A
Integrated Circuits (ICs) - Memory 976744-UPD48576236F1-E18-DW1-A
Win Source Part Number: 976744-UPD48576236F1 -E18-DW1-A Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: LLDRAM Memory Type: Volatile Memory Size: 576Mb (16M x 36) Access Time: 300 ps Voltage - Supply: 1.7V ~ 1.9V Package / Case: 144-TBGA Supplier Device Package: 144-TFBGA (11x18.5) Temperature Range - Operating: 0°C ~ 95°C (TC) Memory Format: DRAM Clock Frequency: 533 MHz Memory Interface: HSTL ECCN: EAR99 Fake Threat In the Open Market: 85 pct. REACH Status: Vendor Undefined HTSUS: 8542.32.0032 Mfr: Renesas Other Names: 2156-UPD48576236F1-E 18-DW1-A Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 976744-UPD48576236F1-E18-DW1-A
Category: Integrated Circuits (ICs)>Memory
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: LLDRAM
Memory Type: Volatile
Memory Size: 576Mb (16M x 36)
Access Time: 300 ps
Voltage - Supply: 1.7V ~ 1.9V
Package / Case: 144-TBGA
Supplier Device Package: 144-TFBGA (11x18.5)
Temperature Range - Operating: 0°C ~ 95°C (TC)
Memory Format: DRAM
Clock Frequency: 533 MHz
Memory Interface: HSTL
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
REACH Status: Vendor Undefined
HTSUS: 8542.32.0032
Mfr: Renesas
Other Names: 2156-UPD48576236F1-E18-DW1-A
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now
Integrated Circuits (ICs) - Memory - Memory - UPD48576236F1-E18-DW1-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
UPD48576236F1-E18-DW1-A
Integrated Circuits (ICs) - Memory - Memory UPD48576236F1-E18-DW1-A
IC DRAM 576MBIT HSTL 144TFBGA

IC DRAM 576MBIT HSTL 144TFBGA

Supplier's Site
LLDRAM Memory IC 576Mbit HSTL 533 MHz 300 ps 144-TFBGA (11x18.5)

LLDRAM Memory IC 576Mbit HSTL 533 MHz 300 ps 144-TFBGA (11x18.5)

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 976744-UPD48576236F1-E18-DW1-A UPD48576236F1-E18-DW1-A UPD48576236F1-E18-DW1-A
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 0.3000 ns 0.3000 ns
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Supply Voltage 1.7V ~ 1.9V Surface Mount 1.7V ~ 1.9V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 568.005.011 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS8SLC512K32PECA - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details