UPD48576218FF-E18-DW1-A -- CONTROLLERS
Renesas Electronics Corporation
Controllers
UPD48576218FF-E18-DW1-A
Description
DDR DRAM, 32MX18, 0.22NS
-
Quarktwin Technology Ltd.
Datasheet
Description
DDR DRAM, 32MX18, 0.22NS
Datasheet
Technical Specifications
|
Product Category
|
Memory Chips |
|
Product Number
|
UPD48576218FF-E18-DW1-A |
|
Product Name
|
Controllers |
Unlock Full Specs
to access all available technical data
Similar Products
Memory Category
Flash
Package Type
VFBGA
Pins
63
View Details
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage
4.5V ~ 5.5V
View Details
3 suppliers
Memory Category
MRAM; STT-MRAM
Access Time
45 ns
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Memory Category
EEPROM; EEPROM
Access Time
3500 ns
Density
16 kbits
View Details