Renesas Electronics Corporation Integrated Circuits (ICs) - Memory UPD46365362BF1-E40-EQ1-A

Description
QDR SRAM, 1MX36, 0.45ns, CMOS, PBGA165
Request a Quote Datasheet
Description
QDR SRAM, 1MX36, 0.45ns, CMOS, PBGA165
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
QDR SRAM, 1MX36, 0.45ns, CMOS, PBGA165

QDR SRAM, 1MX36, 0.45ns, CMOS, PBGA165

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1102761-UPD46365362BF1-E40-EQ1-A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1102761-UPD46365362BF1-E40-EQ1-A
Integrated Circuits (ICs) - Memory 1102761-UPD46365362BF1-E40-EQ1-A
Win Source Part Number: 1102761-UPD46365362B F1-E40-EQ1-A Category: Integrated Circuits (ICs)>Memory Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): UPD46365362BF1-E40-E Q1-AUPD46365362BF1E4 0EQ1A; ECCN: 3A991B2A Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Renesas Electronics America Inc Other Names: 2156-UPD46365362BF1- E40-EQ1-A,RENRNSUPD4 6365362BF1-E40-EQ1-A

Win Source Part Number: 1102761-UPD46365362BF1-E40-EQ1-A
Category: Integrated Circuits (ICs)>Memory
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): UPD46365362BF1-E40-EQ1-AUPD46365362BF1E40EQ1A;
ECCN: 3A991B2A
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Renesas Electronics America Inc
Other Names: 2156-UPD46365362BF1-E40-EQ1-A,RENRNSUPD46365362BF1-E40-EQ1-A

Buy Now Datasheet
Memory IC and Storage Component - 774-UPD46365362BF1-E40-EQ1-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-UPD46365362BF1-E40-EQ1-A
Memory IC and Storage Component 774-UPD46365362BF1-E40-EQ1-A
QDR SRAM, 1MX36, 0.45NS Product overview: UPD46365362BF1-E40-E Q1-A from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-UPD46365362BF1-E 40-EQ1-A can be used for catalog matching and distributor lookup.

QDR SRAM, 1MX36, 0.45NS Product overview: UPD46365362BF1-E40-EQ1-A from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-UPD46365362BF1-E40-EQ1-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory UPD46365362BF1-E40-EQ1-A
QDR SRAM, 1MX36, 0.45NS

QDR SRAM, 1MX36, 0.45NS

Supplier's Site
Memory IC

Memory IC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number UPD46365362BF1-E40-EQ1-A 1102761-UPD46365362BF1-E40-EQ1-A 774-UPD46365362BF1-E40-EQ1-A UPD46365362BF1-E40-EQ1-A UPD46365362BF1-E40-EQ1-A
Product Name Integrated Circuits (ICs) - Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory
Memory Category SRAM Chip SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Controllers - DP8421AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - SMJ418160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details