Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1028687-UPD17P149CTA
Frequency: 8 MHz
Operating Supply Voltage: 5 V
Memory Type: PROM
Memory Size: 8 kB
RAM Size: 55 B
Number of Pins: 28
Categories: OEM Parts(T-Z)
Max Frequency: 8 MHz
Alternative Parts (Cross-Reference): UPD17P149CTAUPD17P14
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 4 b
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Number of Timers/Counters: 2
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1028687-UPD17P149CTA |
| Product Name | OEM Parts - OEM Parts (T - Z) - UPD17P149CTA |