UPD166028T1K-E1-AY -- FULL HALF-BRIDGE (H BRIDGE) DRIVERS
Renesas Electronics Corporation
Full Half-Bridge (H Bridge) Drivers
UPD166028T1K-E1-AY
Description
UPD166028T1K-E1-AY
Description
UPD166028T1K-E1-AY
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
UPD166028T1K-E1-AY |
|
Product Name
|
Full Half-Bridge (H Bridge) Drivers |
|
Package Type
|
Other; 24-PowerBSOP (0.295", 7.50mm Width)
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Package Type
Other; 38-TFSOP (0.173", 4.40mm Width)
VIN
3 to 5.5 volts
Operating Temperature
-20 to 85 C (-4 to 185 F)
View Details
Package Type
Other; 20-VFQFN Exposed Pad
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Output Polarity
Positive
Output Voltage Type
Adjustable / Variable
Package Type
Other; Tsot
View Details
Special Features
Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT
0.1000 amps
View Details