Half Bridge (2) Driver General Purpose Power MOSFET 24-PowerHSSOP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | UPD166028T1K-E1-AY#YW |
| Product Name | Full Half-Bridge Drivers |
| Driver Type | Dual Gate Driver |
| Output Configuration | Inverting |
| Output Current | 0.0040 amps |
| Supply Voltage | 28 volts |