Renesas Electronics Corporation PMIC - PMIC - Power Distribution Switches, Load Drivers - UPD166025T1J-E1-AY UPD166025T1J-E1-AY

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 1277731-UPD166025T1J -E1-AY Packaging: Tape and Reel Output Type: N-Channel Interface: On/Off Switch Type: General Purpose Fault Protection: Over Current, Over Temperature Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 12-PowerHSSOP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.renesas.com Manufacturer Package: 12-PowerBSOP Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 Load Voltage (V): 4.5V ~ 28V Rds On: 32mOhm
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 1277731-UPD166025T1J -E1-AY Packaging: Tape and Reel Output Type: N-Channel Interface: On/Off Switch Type: General Purpose Fault Protection: Over Current, Over Temperature Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 12-PowerHSSOP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.renesas.com Manufacturer Package: 12-PowerBSOP Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 Load Voltage (V): 4.5V ~ 28V Rds On: 32mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - UPD166025T1J-E1-AY
UPD166025T1J-E1-AY
PMIC - PMIC - Power Distribution Switches, Load Drivers - UPD166025T1J-E1-AY UPD166025T1J-E1-AY
Manufacturer: Renesas Electronics America Win Source Part Number: 1277731-UPD166025T1J -E1-AY Packaging: Tape and Reel Output Type: N-Channel Interface: On/Off Switch Type: General Purpose Fault Protection: Over Current, Over Temperature Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 12-PowerHSSOP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.renesas.com Manufacturer Package: 12-PowerBSOP Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 Load Voltage (V): 4.5V ~ 28V Rds On: 32mOhm

Manufacturer: Renesas Electronics America
Win Source Part Number: 1277731-UPD166025T1J-E1-AY
Packaging: Tape and Reel
Output Type: N-Channel
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Over Current, Over Temperature
Supply Voltage: Not Required
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: 12-PowerHSSOP
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.renesas.com
Manufacturer Package: 12-PowerBSOP
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
Load Voltage (V): 4.5V ~ 28V
Rds On: 32mOhm

Buy Now
PMIC - Power Distribution Switches, Load Drivers - UPD166025T1J-E1-AY - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
UPD166025T1J-E1-AY
PMIC - Power Distribution Switches, Load Drivers UPD166025T1J-E1-AY
IC PWR TRS2 IPD N-CH 12PWRHSSOP

IC PWR TRS2 IPD N-CH 12PWRHSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number UPD166025T1J-E1-AY UPD166025T1J-E1-AY
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - UPD166025T1J-E1-AY PMIC - Power Distribution Switches, Load Drivers
Outlets N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Units - 8318983 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 5
Outlets Type e - french
View Details