Renesas Electronics Corporation PMIC - PMIC - Power Distribution Switches, Load Drivers - UPD166009T1F-E1-AY UPD166009T1F-E1-AY

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 213745-UPD166009T1F- E1-AY Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 30A Voltage - Load: 8 V to 18 V Rds On (Typ): 8 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: TO-252 (MP-3ZK) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): AUIPS6021RTRL; uPD166009AT1F-E1-AY; uPD166021AT1F-E1-AY; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 213745-UPD166009T1F- E1-AY Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 30A Voltage - Load: 8 V to 18 V Rds On (Typ): 8 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: TO-252 (MP-3ZK) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): AUIPS6021RTRL; uPD166009AT1F-E1-AY; uPD166021AT1F-E1-AY; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - UPD166009T1F-E1-AY
UPD166009T1F-E1-AY
PMIC - PMIC - Power Distribution Switches, Load Drivers - UPD166009T1F-E1-AY UPD166009T1F-E1-AY
Manufacturer: Renesas Electronics America Win Source Part Number: 213745-UPD166009T1F- E1-AY Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 30A Voltage - Load: 8 V to 18 V Rds On (Typ): 8 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: TO-252 (MP-3ZK) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): AUIPS6021RTRL; uPD166009AT1F-E1-AY; uPD166021AT1F-E1-AY; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 213745-UPD166009T1F-E1-AY
Packaging: Reel - TR
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 1
Current - Output (Max): 30A
Voltage - Load: 8 V to 18 V
Rds On (Typ): 8 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: TO-252 (MP-3ZK)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): AUIPS6021RTRL; uPD166009AT1F-E1-AY; uPD166021AT1F-E1-AY;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - UPD166009T1F-E1-AY - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
UPD166009T1F-E1-AY
PMIC - Power Distribution Switches, Load Drivers UPD166009T1F-E1-AY
IC PWR DRIVER N-CHAN 1:1 TO252

IC PWR DRIVER N-CHAN 1:1 TO252

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number UPD166009T1F-E1-AY UPD166009T1F-E1-AY
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - UPD166009T1F-E1-AY PMIC - Power Distribution Switches, Load Drivers
Voltage 8 V to 18 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38074 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 753-614 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details