Renesas Electronics Corporation PMIC - PMIC - Power Distribution Switches, Load Drivers - UPD166007T1F-E1-AY UPD166007T1F-E1-AY

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 053582-UPD166007T1F- E1-AY Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 30A Voltage - Load: 8 V to 18 V Rds On (Typ): 8 mOhm Categories: Integrated Circuits Status: Active Case / Package: TO-252 (MP-3ZK) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 053582-UPD166007T1F- E1-AY Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 30A Voltage - Load: 8 V to 18 V Rds On (Typ): 8 mOhm Categories: Integrated Circuits Status: Active Case / Package: TO-252 (MP-3ZK) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - UPD166007T1F-E1-AY
UPD166007T1F-E1-AY
PMIC - PMIC - Power Distribution Switches, Load Drivers - UPD166007T1F-E1-AY UPD166007T1F-E1-AY
Manufacturer: Renesas Electronics America Win Source Part Number: 053582-UPD166007T1F- E1-AY Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 30A Voltage - Load: 8 V to 18 V Rds On (Typ): 8 mOhm Categories: Integrated Circuits Status: Active Case / Package: TO-252 (MP-3ZK) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 053582-UPD166007T1F-E1-AY
Packaging: Reel - TR
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 1
Current - Output (Max): 30A
Voltage - Load: 8 V to 18 V
Rds On (Typ): 8 mOhm
Categories: Integrated Circuits
Status: Active
Case / Package: TO-252 (MP-3ZK)
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - UPD166007T1F-E1-AY - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
UPD166007T1F-E1-AY
PMIC - Power Distribution Switches, Load Drivers UPD166007T1F-E1-AY
IC PWR DRIVER N-CHAN 1:1 TO252

IC PWR DRIVER N-CHAN 1:1 TO252

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number UPD166007T1F-E1-AY UPD166007T1F-E1-AY
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - UPD166007T1F-E1-AY PMIC - Power Distribution Switches, Load Drivers
Voltage 8 V to 18 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S20 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA10052 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 120 VAC and 96 VDC
Power 6000 watts
Outlets Terminal Block
View Details
Power Distribution Units - 2387178 - RS Components, Ltd.
Specs
Number of Outlets 27
Outlets IEC C19, IEC C13
View Details