Renesas Electronics Corporation Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Regulator Controllers UPD12115T1F-E1-AT

Description
Win Source Part Number: 1102773-UPD12115T1F- E1-AT Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Regulator Controllers Series: * Package: Bulk Standard Package: 2,500 ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: RENRNSUPD12115T1F-E1 -AT,2156-UPD12115T1F -E1-AT RoHS Status: Not applicable
Request a Quote
Description
Win Source Part Number: 1102773-UPD12115T1F- E1-AT Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Regulator Controllers Series: * Package: Bulk Standard Package: 2,500 ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: RENRNSUPD12115T1F-E1 -AT,2156-UPD12115T1F -E1-AT RoHS Status: Not applicable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Regulator Controllers - UPD12115T1F-E1-AT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Regulator Controllers
UPD12115T1F-E1-AT
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Regulator Controllers UPD12115T1F-E1-AT
Win Source Part Number: 1102773-UPD12115T1F- E1-AT Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Regulator Controllers Series: * Package: Bulk Standard Package: 2,500 ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: RENRNSUPD12115T1F-E1 -AT,2156-UPD12115T1F -E1-AT RoHS Status: Not applicable

Win Source Part Number: 1102773-UPD12115T1F-E1-AT
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Regulator Controllers
Series: *
Package: Bulk
Standard Package: 2,500
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: RENRNSUPD12115T1F-E1-AT,2156-UPD12115T1F-E1-AT
RoHS Status: Not applicable

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Voltage Regulators
Product Number UPD12115T1F-E1-AT
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Regulator Controllers
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details