Renesas Electronics Corporation Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UPC844C-A UPC844C-A

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102600-UPC844C-A Mounting: SMD (SMT) Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102600-UPC844C-A Mounting: SMD (SMT) Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UPC844C-A - 1102600-UPC844C-A - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UPC844C-A
1102600-UPC844C-A
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UPC844C-A 1102600-UPC844C-A
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102600-UPC844C-A Mounting: SMD (SMT) Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1102600-UPC844C-A
Mounting: SMD (SMT)
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: PDIP
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant

Buy Now
Quad -16V 32V Operational Amplifier IC - 687-UPC844C-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad -16V 32V Operational Amplifier IC
687-UPC844C-A
Quad -16V 32V Operational Amplifier IC 687-UPC844C-A
OP Amp Quad GP +/-16V/32V 14-Pin PDIP Product overview: UPC844C-A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, -16V, 32V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, -16V, 32V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-UPC844C-A can be used for catalog matching and distributor lookup.

OP Amp Quad GP +/-16V/32V 14-Pin PDIP Product overview: UPC844C-A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, -16V, 32V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, -16V, 32V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-UPC844C-A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 1102600-UPC844C-A 687-UPC844C-A
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UPC844C-A Quad -16V 32V Operational Amplifier IC
Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation, Op Amps, Buffer Amps - 1014-1222-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.8000 milliamps
Slew Rate 2.1 V/µs
View Details
5 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AGB3307RS24Q1 - 911224-AGB3307RS24Q1 - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOT; SOT-89
View Details
2 suppliers
Analog - MTLM101AMH - Micross Components, Inc.
Micross Components, Inc.
View Details
Op Amps - 7095103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Number of Pins 8
View Details