IC OP AMP 2CH 8-SOP
IC OP AMP 2CH 8-SOP
IC OP AMP 2CH 8-SOP
Operational Amplifiers - Op Amps LINEAR IC OPERATION AMPLIFIER SOP(225) Product overview: UPC842G2-E2-A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-UPC842G2-E2-A can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps LINEAR IC OPERATION AMPLIFIER SOP(225)
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 559-UPC842G2-E2-ACT-ND | 687-UPC842G2-E2-A | UPC842G2-E2-A |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Amplifier and Comparator Chips |
| Source Current (IS) | 2.15 milliamps | ||
| Slew Rate | 8.5 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "8-SOIC (0.173"", 4.40mm Width)" | Reel |