Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
OPERATIONAL AMPLIFIERS
RENESAS ELECTRONICS CORPORATION
UPC842G2(74)-A -- INSTRUMENTATION, OP AMPS, BUFFER AMPS
Renesas Electronics Corporation
Instrumentation, OP Amps, Buffer Amps
UPC842G2(74)-A
Description
General Purpose Amplifier 2 Circuit 8-SOP
Quarktwin Technology Ltd.
Done
Description
General Purpose Amplifier 2 Circuit 8-SOP
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
UPC842G2(74)-A
Instrumentation, OP Amps, Buffer Amps
UPC842G2(74)-A
General Purpose Amplifier 2 Circuit 8-SOP
General Purpose Amplifier 2 Circuit 8-SOP
Buy Now
Technical Specifications
Quarktwin Technology Ltd.
Product Category
Operational Amplifiers
Product Number
UPC842G2(74)-A
Product Name
Instrumentation, OP Amps, Buffer Amps
Standards
RoHS
V
OS
2 millivolts
I
BIAS
0.1200 µA
GBW
3.5 MHz
Unlock Full Specs
to access all available technical data
Similar Products
Advanced Linear Devices, Inc.
Dual EPAD Micropower Op Amp Features Vos 150µV max and Ios 10pA max.
ALD2721PBL
Specs
Supply Voltage (V
S
)
2 to 10 volts
Source Current (I
S
)
0.2000 milliamps
I
BIAS
10 µA
View Details
3
suppliers
Texas Instruments
TLE2061AM Excalibur JFET-Input Low Power High Drive Single Operational Amplifier
5962-9080702Q2A
Specs
Supply Voltage (V
S
)
7 to 36 volts
V
OS
1.5 millivolts
Quiescent Current (I
Q
)
350 microamps
View Details
3
suppliers
RS Components, Ltd.
Op Amps
8287549P
Specs
Standards
RoHS
Package Type
SOIC; SOIC
Number of Pins
8
View Details
Rochester Electronics
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
AD629ARZ
Specs
Source Current (I
S
)
0.9000 milliamps
Bandwidth
0.5000 MHz
View Details