Renesas Electronics Corporation Dual 16V 32V Operational Amplifier IC UPC842C-A

Description
Op Amp Dual GP ±16V/32V 8-Pin PDIP Product overview: UPC842C-A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V, 32V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 16V, 32V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-UPC842C-A can be used for catalog matching and distributor lookup.
Request a Quote
Description
Op Amp Dual GP ±16V/32V 8-Pin PDIP Product overview: UPC842C-A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V, 32V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 16V, 32V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-UPC842C-A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual 16V 32V Operational Amplifier IC - 687-UPC842C-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 16V 32V Operational Amplifier IC
687-UPC842C-A
Dual 16V 32V Operational Amplifier IC 687-UPC842C-A
Op Amp Dual GP ±16V/32V 8-Pin PDIP Product overview: UPC842C-A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V, 32V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 16V, 32V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-UPC842C-A can be used for catalog matching and distributor lookup.

Op Amp Dual GP ±16V/32V 8-Pin PDIP Product overview: UPC842C-A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V, 32V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 16V, 32V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-UPC842C-A can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UPC842C-A - 981519-UPC842C-A - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UPC842C-A
981519-UPC842C-A
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UPC842C-A 981519-UPC842C-A
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981519-UPC842C-A Number of Circuits: 2 Mounting: SMD (SMT) Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 981519-UPC842C-A
Number of Circuits: 2
Mounting: SMD (SMT)
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: PDIP
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-UPC842C-A 981519-UPC842C-A
Product Name Dual 16V 32V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UPC842C-A
Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 8287640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOT; Sot-25
Number of Pins 5
View Details
Analog - MTLT1022QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Dual EPAD High Slew Rate Precision Op Amp Features Vos of 100 uV and Ios of 10pA - ALD2724SBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 3.25 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers