Renesas Electronics Corporation Operational Amplifier IC UPC811G2A

Description
High Stability, Low Offset Voltage J-FET Input Operational Amplifier Product overview: UPC811G2A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-UPC811G2A can be used for catalog matching and distributor lookup.
Request a Quote
Description
High Stability, Low Offset Voltage J-FET Input Operational Amplifier Product overview: UPC811G2A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-UPC811G2A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Operational Amplifier IC - 687-UPC811G2A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-UPC811G2A
Operational Amplifier IC 687-UPC811G2A
High Stability, Low Offset Voltage J-FET Input Operational Amplifier Product overview: UPC811G2A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-UPC811G2A can be used for catalog matching and distributor lookup.

High Stability, Low Offset Voltage J-FET Input Operational Amplifier Product overview: UPC811G2A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-UPC811G2A can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UPC811G2A - 1102597-UPC811G2A - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UPC811G2A
1102597-UPC811G2A
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UPC811G2A 1102597-UPC811G2A
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102597-UPC811G2A Number of Circuits: 2 Mounting: SMD (SMT) Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SOP Alternative Parts (Cross-Reference): LM2904M; LM358MX; LM258AMX; LM358PSR; TL062CPSR; TL082CPSRUPC811G2-A; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1102597-UPC811G2A
Number of Circuits: 2
Mounting: SMD (SMT)
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: SOP
Alternative Parts (Cross-Reference): LM2904M; LM358MX; LM258AMX; LM358PSR; TL062CPSR; TL082CPSRUPC811G2-A;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-UPC811G2A 1102597-UPC811G2A
Product Name Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UPC811G2A
Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Special Purpose Amplifiers - 296-AMC1400QDWLRQ1CT-ND - DigiKey
Specs
Package Type SOIC; "8-SOIC (0.551"", 14.00mm Width)"
View Details
3 suppliers
Dual 5V Rail-to-Rail Precision Operational Amplifier - ALD2702PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 77043022A - Lingto Electronic Limited
Specs
Source Current (IS) 1.4 milliamps
View Details