Renesas Electronics Corporation Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UPC811C-A UPC811C-A

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1185619-UPC811C-A Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: PDIP Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1185619-UPC811C-A Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: PDIP Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UPC811C-A - 1185619-UPC811C-A - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UPC811C-A
1185619-UPC811C-A
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UPC811C-A 1185619-UPC811C-A
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1185619-UPC811C-A Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: PDIP Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1185619-UPC811C-A
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: PDIP
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant

Buy Now
-16V Operational Amplifier IC - 687-UPC811C-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
-16V Operational Amplifier IC
687-UPC811C-A
-16V Operational Amplifier IC 687-UPC811C-A
OP Amp Single GP +/-16V 8-Pin PDIP Product overview: UPC811C-A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, -16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-UPC811C-A can be used for catalog matching and distributor lookup.

OP Amp Single GP +/-16V 8-Pin PDIP Product overview: UPC811C-A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, -16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-UPC811C-A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 1185619-UPC811C-A 687-UPC811C-A
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UPC811C-A -16V Operational Amplifier IC
Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Operational Amplifier IC - 687-CLC405AJE - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 650 V/µs
Bandwidth 135 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Precision Low Power CMOS Operational Amplifier - ALD1732APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.25 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-89783012A - Lingto Electronic Limited
Specs
Source Current (IS) 0.0380 milliamps
View Details