Win Source Part Number: 968695-UPC7915AHF-AZ
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Bulk
Standard Package: 1
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Negative
Voltage - Input (Max): -30V
Voltage - Output (Min/Fixed): -15V
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack, Isolated Tab
Supplier Device Package: MP-45G
Temperature Range - Operating: -30°C ~ 85°C (TA)
PSRR: 54dB (120Hz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
Current - Quiescent (Iq): 6.2 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas
Other Names: 2156-UPC7915AHF-AZ
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Voltage Dropout (Max): 1.2V @ 1A
UPC7915 - REGULATOR, 1 OUTPUT, B Product overview: UPC7915AHF-AZ from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UPC7915AHF-AZ can be used for catalog matching and distributor lookup.
UPC7915 - REGULATOR, 1 OUTPUT, B
UPC7915 - REGULATOR, 1 OUTPUT, B
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 968695-UPC7915AHF-AZ | 776-UPC7915AHF-AZ | UPC7915AHF-AZ | UPC7915AHF-AZ |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Negative | Negative | ||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |
| Package Type | TO-220; Other; Bulk | Other; Bulk | TO-220 | TO-220; Other; TO-220-3 Full Pack, Isolated Tab |
| Special Features | Input Overcurrent Protection |