Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1193778-UPC78N05H-AZ
Output Voltage: 5 V
Categories: PMIC - Voltage Regulators - Linear
Case / Package: TO-126
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Linear Regulator Positive 5V 300mA 3-Pin TO-126 Product overview: UPC78N05H-AZ from Renesas Electronics Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 300mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-UPC78N05H-AZ can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1193778-UPC78N05H-AZ | 699-UPC78N05H-AZ |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - UPC78N05H-AZ | 5V 300mA LDO Voltage Regulator IC |
| Output Polarity | Positive |