Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - Linear - UPC78L07T-E1-AZ UPC78L07T-E1-AZ

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102584-UPC78L07T-E1 -AZ Categories: PMIC - Voltage Regulators - Linear Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Compliant
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102584-UPC78L07T-E1 -AZ Categories: PMIC - Voltage Regulators - Linear Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - UPC78L07T-E1-AZ - 1102584-UPC78L07T-E1-AZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UPC78L07T-E1-AZ
1102584-UPC78L07T-E1-AZ
PMIC - PMIC - Voltage Regulators - Linear - UPC78L07T-E1-AZ 1102584-UPC78L07T-E1-AZ
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102584-UPC78L07T-E1 -AZ Categories: PMIC - Voltage Regulators - Linear Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1102584-UPC78L07T-E1-AZ
Categories: PMIC - Voltage Regulators - Linear
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
RoHS: Compliant

Buy Now
Singapore, Singapore
7V 0.07A SOT-89 LDO Voltage Regulator IC
699-UPC78L07T-E1-AZ
7V 0.07A SOT-89 LDO Voltage Regulator IC 699-UPC78L07T-E1-AZ
Standard Regulator Pos 7V 0.07A 4-Pin(3+Tab) SOT-89 T/R Product overview: UPC78L07T-E1-AZ from Renesas Electronics Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V, 0.07A, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7V, 0.07A, SOT-89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-UPC78L07T-E1-AZ can be used for catalog matching and distributor lookup.

Standard Regulator Pos 7V 0.07A 4-Pin(3+Tab) SOT-89 T/R Product overview: UPC78L07T-E1-AZ from Renesas Electronics Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V, 0.07A, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7V, 0.07A, SOT-89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-UPC78L07T-E1-AZ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1102584-UPC78L07T-E1-AZ 699-UPC78L07T-E1-AZ
Product Name PMIC - PMIC - Voltage Regulators - Linear - UPC78L07T-E1-AZ 7V 0.07A SOT-89 LDO Voltage Regulator IC
Regulator Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3968SLB - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 0.6500 amps
VIN 4.75 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP150AUJZ-2.0-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Voltage Regulators - 1219653 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
Battery Chargers - BQ2057TTSTR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details