Standard Regulator Pos 6V 0.07A 4-Pin(3+Tab) SOT-89 T/R Product overview: UPC78L06T-E1-AZ from Renesas Electronics Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 0.07A, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, 0.07A, SOT-89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-UPC78L06T-E1-AZ can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 997271-UPC78L06T-E1-
Mounting: SMD (SMT)
Categories: PMIC - Voltage Regulators - Linear
Case / Package: SOT-89
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-UPC78L06T-E1-AZ | 997271-UPC78L06T-E1-AZ |
| Product Name | 6V 0.07A SOT-89 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - UPC78L06T-E1-AZ |
| Package Type | Other; SOT-89 | SOT89; Other; SOT-89 |