Win Source Part Number: 958402-UPC494C-A
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Bulk
Standard Package: 1
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 1kHz ~ 300kHz
Control Features: Dead Time Control, Frequency Control
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 49%
Clock Sync: Yes
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm)
Supplier Device Package: 16-DIP
Temperature Range - Operating: -20°C ~ 85°C (TA)
Supply Voltage - Operating: 7V ~ 40V
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
REACH Status: Vendor Undefined
HTSUS: 8542.33.0001
Mfr: Renesas
Other Names: 2156-UPC494C-A
Product Status: Obsolete
RoHS Status: RoHS non-compliant
UPC494C - DUAL OPERATIONAL AMPLI
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-DIP
| Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 958402-UPC494C-A | UPC494C-A | UPC494C-A |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |
| Package Type | DIP; Other; Bulk | DIP; Other; 16-DIP (0.300", 7.62mm) | DIP; Other; 16-DIP (0.300\", 7.62mm) |
| Special Features | Multiple Outputs; Synchronous Rectification; Dead Time Control, Frequency Control | ||
| fsw | 1 to 300 kHz | 1 kHz | 1 to 300 kHz |