Operational Amplifiers - Op Amps LINEAR IC OPERATION AMPLIFIER SOP(225) Product overview: UPC4742G2-E1-A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-UPC4742G2-E1-A can be used for catalog matching and distributor lookup.
IC OP AMP 2CH 8-SOP
IC OP AMP 2CH 8-SOP
Single Power Supply, High Speed, Wide Band, Dual Operational Amplifier
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-UPC4742G2-E1-A | 559-UPC4742G2-E1-ATR-ND | 668-UPC4742G2-E1-A |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Single Power Supply, High Speed, Wide Band, Dual Operational Amplifier |
| Standards | RoHS | ||
| Supply Voltage (VS) | 3 to 32 volts | ||
| Bandwidth | 3.5 MHz | ||
| Package Type | Reel | SOIC; "8-SOIC (0.173"", 4.40mm Width)" |