Renesas Electronics Corporation Instrumentation, OP Amps, Buffer Amps UPC4556G2-A

Description
Operational Amplifier, 2 Func, 6000uV Offset-Max, BIPolar, PDSO8
Request a Quote
Description
Operational Amplifier, 2 Func, 6000uV Offset-Max, BIPolar, PDSO8
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UPC4556G2-A is a dual operational amplifier designed for high-performance applications, featuring a gain-bandwidth product of 20 MHz with a minimum gain of 20 dB. It offers a high slew rate of 5 V/µs and low input noise voltage of 6 µVp-p, making it suitable for audio applications. The device includes internal frequency compensation, ensuring stable operation across a range of conditions. It is available in an 8-pin plastic SOP package, which is compact and suitable for various circuit designs. This amplifier is ideal for engineers seeking reliable performance in audio and general-purpose amplification tasks.

Datasheet Summary
Powered by GS/AI

The UPC4556G2-A is a dual operational amplifier designed for high-performance applications, featuring a gain-bandwidth product of 20 MHz with a minimum gain of 20 dB. It offers a high slew rate of 5 V/µs and low input noise voltage of 6 µVp-p, making it suitable for audio applications. The device includes internal frequency compensation, ensuring stable operation across a range of conditions. It is available in an 8-pin plastic SOP package, which is compact and suitable for various circuit designs. This amplifier is ideal for engineers seeking reliable performance in audio and general-purpose amplification tasks.

Suppliers

Company
Product
Description
Supplier Links
 - UPC4556G2-A - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 6000uV Offset-Max, BIPolar, PDSO8

Operational Amplifier, 2 Func, 6000uV Offset-Max, BIPolar, PDSO8

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - UPC4556G2-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
UPC4556G2-A
Instrumentation, OP Amps, Buffer Amps UPC4556G2-A
General Purpose Amplifier 2 Circuit 8-SOP

General Purpose Amplifier 2 Circuit 8-SOP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers
Product Number UPC4556G2-A UPC4556G2-A
Product Name Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Package Type SOP; SOP8 SOIC; 8-SOIC (0.173\", 4.40mm Width)
Life Cycle Stage Obsolete Active
VOS 0.5000 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

TLC2252M Rail-To-Rail uPower Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564001QHA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 62.5 microamps
View Details
Dual Micropower Rail-to-Rail CMOS Operational Amplifier - ALD2701BSAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Op Amps - 2412899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP
Number of Pins 8
View Details