Renesas Electronics Corporation OEM Parts - OEM Parts (T - Z) - UPC4084C-A UPC4084C-A

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016042-UPC4084C-A Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Compliant
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016042-UPC4084C-A Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - UPC4084C-A - 1016042-UPC4084C-A - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - UPC4084C-A
1016042-UPC4084C-A
OEM Parts - OEM Parts (T - Z) - UPC4084C-A 1016042-UPC4084C-A
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016042-UPC4084C-A Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1016042-UPC4084C-A
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 1016042-UPC4084C-A
Product Name OEM Parts - OEM Parts (T - Z) - UPC4084C-A
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-412 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 1904322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SSOP; SOP; TSSOP; Tssop
View Details
Dual Quad 28MHz 12V Operational Amplifier IC - 687-LT1213CN8 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Operational Amplifiers
View Details
5V 1.8GHz Rf Amplifier - 860-QPL1819TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details