Renesas Electronics Corporation Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UPC4081G2A UPC4081G2A

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102559-UPC4081G2A Mounting: SMD (SMT) Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SOP Alternative Parts (Cross-Reference): UPC4081G2AUPC4081G2- A; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102559-UPC4081G2A Mounting: SMD (SMT) Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SOP Alternative Parts (Cross-Reference): UPC4081G2AUPC4081G2- A; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UPC4081G2A - 1102559-UPC4081G2A - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UPC4081G2A
1102559-UPC4081G2A
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UPC4081G2A 1102559-UPC4081G2A
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102559-UPC4081G2A Mounting: SMD (SMT) Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SOP Alternative Parts (Cross-Reference): UPC4081G2AUPC4081G2- A; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1102559-UPC4081G2A
Mounting: SMD (SMT)
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: SOP
Alternative Parts (Cross-Reference): UPC4081G2AUPC4081G2-A;
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant

Buy Now
-16V Operational Amplifier IC - 687-UPC4081G2A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
-16V Operational Amplifier IC
687-UPC4081G2A
-16V Operational Amplifier IC 687-UPC4081G2A
OP Amp Single GP +/-16V 8-Pin SOP Product overview: UPC4081G2A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, -16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-UPC4081G2A can be used for catalog matching and distributor lookup.

OP Amp Single GP +/-16V 8-Pin SOP Product overview: UPC4081G2A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, -16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-UPC4081G2A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 1102559-UPC4081G2A 687-UPC4081G2A
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UPC4081G2A -16V Operational Amplifier IC
Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200SDUB - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
9 suppliers
Dual Micropower Rail-to-Rail CMOS Operational Amplifier - ALD2701ASAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8644ARUZ-REEL - 859783-AD8644ARUZ-REEL - Win Source Electronics
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type SSOP; SOP; TSSOP; 14-TSSOP
View Details