Renesas Electronics Corporation Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UPC4074C-A UPC4074C-A

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986433-UPC4074C-A Number of Circuits: 4 Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Compliant
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986433-UPC4074C-A Number of Circuits: 4 Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UPC4074C-A - 986433-UPC4074C-A - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UPC4074C-A
986433-UPC4074C-A
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UPC4074C-A 986433-UPC4074C-A
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986433-UPC4074C-A Number of Circuits: 4 Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 986433-UPC4074C-A
Number of Circuits: 4
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
RoHS: Compliant

Buy Now
Quad -16V Operational Amplifier IC - 687-UPC4074C-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad -16V Operational Amplifier IC
687-UPC4074C-A
Quad -16V Operational Amplifier IC 687-UPC4074C-A
OP Amp Quad GP +/-16V 14-Pin PDIP Product overview: UPC4074C-A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, -16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, -16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-UPC4074C-A can be used for catalog matching and distributor lookup.

OP Amp Quad GP +/-16V 14-Pin PDIP Product overview: UPC4074C-A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, -16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, -16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-UPC4074C-A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 986433-UPC4074C-A 687-UPC4074C-A
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UPC4074C-A Quad -16V Operational Amplifier IC
Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1906622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOT; SOT23; Sot-23
Number of Pins 5
View Details
Analog - MTLT1007QH - Micross Components, Inc.
Micross Components, Inc.
View Details
5V Rail-to-Rail High Precision Operational Amplifier - ALD1712BPAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
INA128 Precision, Low Power Instrumentation Amplifiers - INA128UA/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
7 suppliers