Renesas Electronics Corporation Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UPC4072C-A UPC4072C-A

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 390738-UPC4072C-A Alternative Parts (Cross-Reference): TLE2082ACP; uPC4072C; uPC4072C-A; MC1558NP1; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 390738-UPC4072C-A Alternative Parts (Cross-Reference): TLE2082ACP; uPC4072C; uPC4072C-A; MC1558NP1; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UPC4072C-A - 390738-UPC4072C-A - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UPC4072C-A
390738-UPC4072C-A
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UPC4072C-A 390738-UPC4072C-A
Manufacturer: Renesas Electronics America Win Source Part Number: 390738-UPC4072C-A Alternative Parts (Cross-Reference): TLE2082ACP; uPC4072C; uPC4072C-A; MC1558NP1; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 390738-UPC4072C-A
Alternative Parts (Cross-Reference): TLE2082ACP; uPC4072C; uPC4072C-A; MC1558NP1;
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now
Operational Amplifier IC - 687-UPC4072C-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-UPC4072C-A
Operational Amplifier IC 687-UPC4072C-A
IC OPAMP JFET 2 CIRCUIT 8DIP Product overview: UPC4072C-A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-UPC4072C-A can be used for catalog matching and distributor lookup.

IC OPAMP JFET 2 CIRCUIT 8DIP Product overview: UPC4072C-A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-UPC4072C-A can be used for catalog matching and distributor lookup.

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - UPC4072C-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
UPC4072C-A
Instrumentation, OP Amps, Buffer Amps UPC4072C-A
J-FET Amplifier 2 Circuit 8-PDIP

J-FET Amplifier 2 Circuit 8-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 390738-UPC4072C-A 687-UPC4072C-A UPC4072C-A
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UPC4072C-A Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps
Slew Rate 13 V/µs 13 V/µs
Bandwidth 3 MHz
Operating Temperature -20 to 80 C (-4 to 176 F) -20 to 80 C (-4 to 176 F)
Package Type Bulk DIP; 8-DIP (0.300\", 7.62mm)
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM118MH - Micross Components, Inc.
Micross Components, Inc.
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0051208Q2A - Lingto Electronic Limited
Specs
Source Current (IS) 0.5500 milliamps
View Details
Op Amps - 2484249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP8
Number of Pins 8
View Details