Renesas Electronics Corporation Quad 15V 30V TSSOP Operational Amplifier IC UPC324GR-9LG(A)

Description
Op Amp Quad GP ±15V/30V 14-Pin TSSOP Product overview: UPC324GR-9LG(A) from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 15V, 30V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 15V, 30V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-UPC324GR-9LG(A) can be used for catalog matching and distributor lookup.
Request a Quote
Description
Op Amp Quad GP ±15V/30V 14-Pin TSSOP Product overview: UPC324GR-9LG(A) from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 15V, 30V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 15V, 30V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-UPC324GR-9LG(A) can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quad 15V 30V TSSOP Operational Amplifier IC - 687-UPC324GR-9LG(A) - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 15V 30V TSSOP Operational Amplifier IC
687-UPC324GR-9LG(A)
Quad 15V 30V TSSOP Operational Amplifier IC 687-UPC324GR-9LG(A)
Op Amp Quad GP ±15V/30V 14-Pin TSSOP Product overview: UPC324GR-9LG(A) from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 15V, 30V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 15V, 30V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-UPC324GR-9LG(A) can be used for catalog matching and distributor lookup.

Op Amp Quad GP ±15V/30V 14-Pin TSSOP Product overview: UPC324GR-9LG(A) from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 15V, 30V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 15V, 30V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-UPC324GR-9LG(A) can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UPC324GR-9LG(A) - 994249-UPC324GR-9LG(A) - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UPC324GR-9LG(A)
994249-UPC324GR-9LG(A)
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UPC324GR-9LG(A) 994249-UPC324GR-9LG(A)
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994249-UPC324GR-9LG( A) Number of Circuits: 4 Mounting: SMD (SMT) Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: TSSOP Alternative Parts (Cross-Reference): MCP6004-I/ST; MCP6004T-I/ST; MCP6L04T-E/ST; MC33204DTBR2G; TSU104IPT; 74LCX125MTCXUPC324GR -9LG-A; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 994249-UPC324GR-9LG(A)
Number of Circuits: 4
Mounting: SMD (SMT)
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: TSSOP
Alternative Parts (Cross-Reference): MCP6004-I/ST; MCP6004T-I/ST; MCP6L04T-E/ST; MC33204DTBR2G; TSU104IPT; 74LCX125MTCXUPC324GR-9LG-A;
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-UPC324GR-9LG(A) 994249-UPC324GR-9LG(A)
Product Name Quad 15V 30V TSSOP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UPC324GR-9LG(A)
Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0051208QCA - Lingto Electronic Limited
Specs
Source Current (IS) 0.5500 milliamps
View Details
Op Amps - 6977215 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; MSOP; Msop
Number of Pins 8
View Details
Dual 5V Rail-to-Rail Precision Operational Amplifier - ALD2702BSAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers