Narrow Band Low Power Amplifier, 10MHz Min, 100MHz
NARROW BAND HIGH POWER AMPLIFIER Product overview: UPC3219GV-E1-A from Renesas Electronics Corporation is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-UPC3219GV-E1-A can be used for catalog matching and distributor lookup.
Video Amp 1 Automatic Gain Control (AGC) 8-SSOP
NARROW BAND HIGH POWER AMPLIFIER
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | UPC3219GV-E1-A | 737-UPC3219GV-E1-A | UPC3219GV-E1-A | UPC3219GV-E1-A |
| Product Name | Video Amps And Module | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules | |
| Standards | RoHS | |||
| Package Type | SOP; MSOP; HMSOP8 | Bulk | SSOP; SOP; 8-SSOP (0.126\", 3.20mm Width) | 8-SSOP (0.126, 3.20mm Width) |
| Life Cycle Stage | Obsolete |