Renesas Electronics Corporation Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear UPC317HF-AZ

Description
Win Source Part Number: 1229556-UPC317HF-AZ Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Bulk Standard Package: 1 Current - Output: 1.5A Number of Regulators: 1 Output Type: Adjustable Voltage - Output (Max): 30V Output Configuration: Positive Voltage - Input (Max): 40V Voltage - Output (Min/Fixed): 1.3V Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack, Isolated Tab Supplier Device Package: MP-45G Temperature Range - Operating: -20°C ~ 80°C (TA) PSRR: 48dB ~ 65dB (120Hz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 78 pct. Current - Quiescent (Iq): 100 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Other Names: 2156-UPC317HF-AZ Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1229556-UPC317HF-AZ Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Bulk Standard Package: 1 Current - Output: 1.5A Number of Regulators: 1 Output Type: Adjustable Voltage - Output (Max): 30V Output Configuration: Positive Voltage - Input (Max): 40V Voltage - Output (Min/Fixed): 1.3V Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack, Isolated Tab Supplier Device Package: MP-45G Temperature Range - Operating: -20°C ~ 80°C (TA) PSRR: 48dB ~ 65dB (120Hz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 78 pct. Current - Quiescent (Iq): 100 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Other Names: 2156-UPC317HF-AZ Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1229556-UPC317HF-AZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1229556-UPC317HF-AZ
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1229556-UPC317HF-AZ
Win Source Part Number: 1229556-UPC317HF-AZ Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Bulk Standard Package: 1 Current - Output: 1.5A Number of Regulators: 1 Output Type: Adjustable Voltage - Output (Max): 30V Output Configuration: Positive Voltage - Input (Max): 40V Voltage - Output (Min/Fixed): 1.3V Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack, Isolated Tab Supplier Device Package: MP-45G Temperature Range - Operating: -20°C ~ 80°C (TA) PSRR: 48dB ~ 65dB (120Hz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 78 pct. Current - Quiescent (Iq): 100 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Other Names: 2156-UPC317HF-AZ Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1229556-UPC317HF-AZ
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Bulk
Standard Package: 1
Current - Output: 1.5A
Number of Regulators: 1
Output Type: Adjustable
Voltage - Output (Max): 30V
Output Configuration: Positive
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 1.3V
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack, Isolated Tab
Supplier Device Package: MP-45G
Temperature Range - Operating: -20°C ~ 80°C (TA)
PSRR: 48dB ~ 65dB (120Hz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
Current - Quiescent (Iq): 100 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas
Other Names: 2156-UPC317HF-AZ
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now
Voltage Regulator IC - 776-UPC317HF-AZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Voltage Regulator IC
776-UPC317HF-AZ
Voltage Regulator IC 776-UPC317HF-AZ
UPC317 - COMPARITOR GENERAL PURP Product overview: UPC317HF-AZ from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UPC317HF-AZ can be used for catalog matching and distributor lookup.

UPC317 - COMPARITOR GENERAL PURP Product overview: UPC317HF-AZ from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UPC317HF-AZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1229556-UPC317HF-AZ 776-UPC317HF-AZ
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Voltage Regulator IC
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable
Package Type TO-220; Other; Bulk Other; Bulk
Special Features Input Overcurrent Protection
Unlock Full Specs
to access all available technical data