Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1009242-UPC29M33AT-A
Mounting: SMD (SMT)
Number of Pins: 63
Output Voltage: 3.3 V
Categories: PMIC - Voltage Regulators - Linear
Case / Package: SC
Alternative Parts (Cross-Reference): NCP612SQ33T2G; NCV612SQ33T2G; NCV612SQ31T2G; TC1017R-1.8VLTTR; TC1017R-4.0VLTTRUPC2
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
LDO Regulator Pos 3.3V 0.5A 3-Pin(2+Tab) SC-63 Product overview: UPC29M33AT-AZ from Renesas Electronics Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-UPC29M33AT-AZ can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1009242-UPC29M33AT-AZ | 699-UPC29M33AT-AZ |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - UPC29M33AT-AZ | 3.3V 0.5A LDO Voltage Regulator IC |
| Regulator Type | Low Dropout |