Renesas Electronics Corporation RF Amplifiers UPC2709TB-E3-A

Description
WIDE BAND LOW POWER AMPLIFIER, 1
Description
WIDE BAND LOW POWER AMPLIFIER, 1

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - UPC2709TB-E3-A - ODG (Origin Data Global)
Shenzhen, China
RF Amplifiers
UPC2709TB-E3-A
RF Amplifiers UPC2709TB-E3-A
WIDE BAND LOW POWER AMPLIFIER, 1

WIDE BAND LOW POWER AMPLIFIER, 1

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number UPC2709TB-E3-A
Product Name RF Amplifiers
Technology Cellular, DBS, PCS
Unlock Full Specs
to access all available technical data

Similar Products

17.7 - 21.2 GHz K-Band Quad 4x2 Rx Beamformer IC - AWMF-0238 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 17700 to 21200 MHz
View Details
RF Transceiver ICs - BCM20737ST-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage Other; 3.8V
View Details
RF Receivers - SI4760-A10-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details