Analog Waveform Generation Function, BIPolar, PDIP8
UPC1555 - ANALOG WAVEFORM GENERA Product overview: UPC1555C-A from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-UPC1555C-A can be used for catalog matching and distributor lookup.
Win Source Part Number: 1118292-UPC1555C-A
Category: Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators
Package: Bulk
Standard Package: 1
Frequency: 100kHz
Current - Supply: 10 mA
Voltage - Supply: 4.5V ~ 16V
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -20°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas
Other Names: 2156-UPC1555C-A
Product Status: Obsolete
RoHS Status: RoHS non-compliant
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Signal Generators | IC Timers | IC Timers |
| Product Number | UPC1555C-A | 689-UPC1555C-A | 1118292-UPC1555C-A |
| Product Name | Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators | |
| Features / Standards | RoHS |