Renesas Electronics Corporation Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF UPA901TU-T3-A

Description
Win Source Part Number: 975524-UPA901TU-T3-A Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF Package: Bulk Standard Package: 5,000 Mounting: SMD (SMT) Power - Max: 410mW Voltage - Collector Emitter Breakdown (Max): 4.5V Current - Collector (Ic) (Max): 75mA, 250mA Transistor Type: 2 NPN (Dual) DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 6mA, 3V / 80 @ 20mA, 3V Package / Case: 8-SMD, Flat Lead Exposed Pad Supplier Device Package: 8-MINIMOLD ECCN: EAR99 Fake Threat In the Open Market: 85 pct. HTSUS: 8541.21.0075 Mfr: Renesas Electronics America Inc Other Names: 2156-UPA901TU-T3-A-R ETR,RENRNSUPA901TU-T 3-A Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 975524-UPA901TU-T3-A Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF Package: Bulk Standard Package: 5,000 Mounting: SMD (SMT) Power - Max: 410mW Voltage - Collector Emitter Breakdown (Max): 4.5V Current - Collector (Ic) (Max): 75mA, 250mA Transistor Type: 2 NPN (Dual) DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 6mA, 3V / 80 @ 20mA, 3V Package / Case: 8-SMD, Flat Lead Exposed Pad Supplier Device Package: 8-MINIMOLD ECCN: EAR99 Fake Threat In the Open Market: 85 pct. HTSUS: 8541.21.0075 Mfr: Renesas Electronics America Inc Other Names: 2156-UPA901TU-T3-A-R ETR,RENRNSUPA901TU-T 3-A Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF - 975524-UPA901TU-T3-A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF
975524-UPA901TU-T3-A
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF 975524-UPA901TU-T3-A
Win Source Part Number: 975524-UPA901TU-T3-A Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF Package: Bulk Standard Package: 5,000 Mounting: SMD (SMT) Power - Max: 410mW Voltage - Collector Emitter Breakdown (Max): 4.5V Current - Collector (Ic) (Max): 75mA, 250mA Transistor Type: 2 NPN (Dual) DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 6mA, 3V / 80 @ 20mA, 3V Package / Case: 8-SMD, Flat Lead Exposed Pad Supplier Device Package: 8-MINIMOLD ECCN: EAR99 Fake Threat In the Open Market: 85 pct. HTSUS: 8541.21.0075 Mfr: Renesas Electronics America Inc Other Names: 2156-UPA901TU-T3-A-R ETR,RENRNSUPA901TU-T 3-A Product Status: Obsolete

Win Source Part Number: 975524-UPA901TU-T3-A
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF
Package: Bulk
Standard Package: 5,000
Mounting: SMD (SMT)
Power - Max: 410mW
Voltage - Collector Emitter Breakdown (Max): 4.5V
Current - Collector (Ic) (Max): 75mA, 250mA
Transistor Type: 2 NPN (Dual)
DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 6mA, 3V / 80 @ 20mA, 3V
Package / Case: 8-SMD, Flat Lead Exposed Pad
Supplier Device Package: 8-MINIMOLD
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
HTSUS: 8541.21.0075
Mfr: Renesas Electronics America Inc
Other Names: 2156-UPA901TU-T3-A-RETR,RENRNSUPA901TU-T3-A
Product Status: Obsolete

Buy Now
Bipolar Transistor 283-UPA901TU-T3-A
RF SMALL SIGNAL TRANSISTOR Product overview: UPA901TU-T3-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-UPA901TU-T3-A can be used for catalog matching and distributor lookup.

RF SMALL SIGNAL TRANSISTOR Product overview: UPA901TU-T3-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-UPA901TU-T3-A can be used for catalog matching and distributor lookup.

Supplier's Site
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
UPA901TU-T3-A
Discrete Semiconductor Products - Transistors - Bipolar (BJT) UPA901TU-T3-A
RF SMALL SIGNAL TRANSISTOR

RF SMALL SIGNAL TRANSISTOR

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 975524-UPA901TU-T3-A 283-UPA901TU-T3-A UPA901TU-T3-A
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Package Type SOT3 Bulk
Power Gain 80 dB
Unlock Full Specs
to access all available technical data