Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 980481-UPA609T-T1-A
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 980481-UPA609T-T1-A |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA609T-T1-A |
| Package Type | SOT3 |