Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 963607-UPA603T-T1-A
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 50 V
Number of Elements: 2
Input Capacitance: 17 pF
Power Dissipation: 300 mW
Number of Pins: 59
Rise Time: 75 ns
Fall Time: 80 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SC
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Power Dissipation: 300 mW
Turn-On Delay Time: 45 ns
Continuous Drain Current (ID): 100 mA
Turn-Off Delay Time: 25 ns
Gate to Source Voltage (Vgs): 16 V
Rds On Max: 60 Ω
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 963607-UPA603T-T1-A |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA603T-T1-A |
| PD | 300 milliwatts |