Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2821T1L-E1-AT UPA2821T1L-E1-AT

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 902103-UPA2821T1L-E1 -AT Operating Temperature Range: 150°C (TJ) Features: N-Channel 30 V 26A (Tc) 1.5W (Ta) Surface Mount 8-HWSON (3.3x3.3) Package: Reel - TR Package: 8-PowerWDFN Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 8-HWSON (3.3x3.3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 902103-UPA2821T1L-E1 -AT Operating Temperature Range: 150°C (TJ) Features: N-Channel 30 V 26A (Tc) 1.5W (Ta) Surface Mount 8-HWSON (3.3x3.3) Package: Reel - TR Package: 8-PowerWDFN Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 8-HWSON (3.3x3.3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2821T1L-E1-AT - 902103-UPA2821T1L-E1-AT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2821T1L-E1-AT
902103-UPA2821T1L-E1-AT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2821T1L-E1-AT 902103-UPA2821T1L-E1-AT
Manufacturer: Renesas Electronics America Win Source Part Number: 902103-UPA2821T1L-E1 -AT Operating Temperature Range: 150°C (TJ) Features: N-Channel 30 V 26A (Tc) 1.5W (Ta) Surface Mount 8-HWSON (3.3x3.3) Package: Reel - TR Package: 8-PowerWDFN Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 8-HWSON (3.3x3.3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Renesas Electronics America
Win Source Part Number: 902103-UPA2821T1L-E1-AT
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 30 V 26A (Tc) 1.5W (Ta) Surface Mount 8-HWSON (3.3x3.3)
Package: Reel - TR
Package: 8-PowerWDFN
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: 8-HWSON (3.3x3.3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
UPA2821T1L-E1-AT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs UPA2821T1L-E1-AT
MOSFET N-CH 30V 26A 8HWSON

MOSFET N-CH 30V 26A 8HWSON

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 902103-UPA2821T1L-E1-AT UPA2821T1L-E1-AT
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2821T1L-E1-AT Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

750V 33MOHM MOSFET Transistor - 278-UJ4C075033K4S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 242 milliwatts
View Details
3 suppliers
Single FETs, MOSFETs - AUIRFR4105ZTRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
5 suppliers