Renesas Electronics Corporation Discrete Semiconductor Products - Transistors - FETs, MOSFETs UPA2812T1L-E2-AT

Description
MOSFET P-CH 30V 30A 8HWSON
Datasheet
Description
MOSFET P-CH 30V 30A 8HWSON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
UPA2812T1L-E2-AT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs UPA2812T1L-E2-AT
MOSFET P-CH 30V 30A 8HWSON

MOSFET P-CH 30V 30A 8HWSON

Supplier's Site
Single FETs, MOSFETs - UPA2812T1L-E2-AT - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
UPA2812T1L-E2-AT
Single FETs, MOSFETs UPA2812T1L-E2-AT
MOSFET P-CH 30V 30A 8HWSON

MOSFET P-CH 30V 30A 8HWSON

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number UPA2812T1L-E2-AT UPA2812T1L-E2-AT
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Package Type 8-PowerVDFN 8-PowerVDFN
Packing Method Tape Reel; Tape & Reel (TR)
Polarity P-Channel; P-Channel
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details