Renesas Electronics Corporation 20V 20A MOSFET Transistor UPA2803T1L-E2-AY

Description
MOSFET N-CH 20V 20A 8DFN Product overview: UPA2803T1L-E2-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 20A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-UPA2803T1L-E2-AY can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET N-CH 20V 20A 8DFN Product overview: UPA2803T1L-E2-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 20A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-UPA2803T1L-E2-AY can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 20A MOSFET Transistor
285-UPA2803T1L-E2-AY
20V 20A MOSFET Transistor 285-UPA2803T1L-E2-AY
MOSFET N-CH 20V 20A 8DFN Product overview: UPA2803T1L-E2-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 20A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-UPA2803T1L-E2-AY can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 20A 8DFN Product overview: UPA2803T1L-E2-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 20A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-UPA2803T1L-E2-AY can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2803T1L-E2-AY - 389492-UPA2803T1L-E2-AY - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2803T1L-E2-AY
389492-UPA2803T1L-E2-AY
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2803T1L-E2-AY 389492-UPA2803T1L-E2-AY
Manufacturer: Renesas Electronics America Win Source Part Number: 389492-UPA2803T1L-E2 -AY Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 389492-UPA2803T1L-E2-AY
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 285-UPA2803T1L-E2-AY 389492-UPA2803T1L-E2-AY
Product Name 20V 20A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2803T1L-E2-AY
Package Type Bulk
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2139229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type PowerDI5060
View Details
55 V, N-channel Trench MOSFET - 2N7002NXAKR - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 300000 milliamps
View Details
9 suppliers
CSD17576Q5B CSD17576Q5B, 30-V N-Cannel NexFET? Power MOSFET - CSD17576Q5BT - Texas Instruments
Specs
V(BR)DSS 30 volts
rDS(on) 0.0029 ohms
IDSS 400000 milliamps
View Details
6 suppliers