Renesas Electronics Corporation 20V 18A MOSFET Transistor UPA2802T1L-E2-AY

Description
MOSFET N-CH 20V 18A 8DFN Product overview: UPA2802T1L-E2-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 18A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-UPA2802T1L-E2-AY can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET N-CH 20V 18A 8DFN Product overview: UPA2802T1L-E2-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 18A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-UPA2802T1L-E2-AY can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 18A MOSFET Transistor
285-UPA2802T1L-E2-AY
20V 18A MOSFET Transistor 285-UPA2802T1L-E2-AY
MOSFET N-CH 20V 18A 8DFN Product overview: UPA2802T1L-E2-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 18A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-UPA2802T1L-E2-AY can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 18A 8DFN Product overview: UPA2802T1L-E2-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 18A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-UPA2802T1L-E2-AY can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2802T1L-E2-AY - 735581-UPA2802T1L-E2-AY - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2802T1L-E2-AY
735581-UPA2802T1L-E2-AY
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2802T1L-E2-AY 735581-UPA2802T1L-E2-AY
Manufacturer: Renesas Electronics America Win Source Part Number: 735581-UPA2802T1L-E2 -AY Manufacturer Homepage: www.renesas.com Reference case: QFN-8 Reference Date Code: 12+P Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 735581-UPA2802T1L-E2-AY
Manufacturer Homepage: www.renesas.com
Reference case: QFN-8
Reference Date Code: 12+P
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 285-UPA2802T1L-E2-AY 735581-UPA2802T1L-E2-AY
Product Name 20V 18A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2802T1L-E2-AY
Package Type Bulk
Unlock Full Specs
to access all available technical data