Win Source Part Number: 1383796-UPA2800T1L-E
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 17A (Ta)
Rds On (Max) @ Id, Vgs: 7.3mOhm @ 17A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 1mA
Mounting Type: Surface Mount
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-DFN3333 (3.3x3.3)
Gate Charge (Qg) (Max) @ Vgs: 17 nC @ 5 V
Input Capacitance (Ciss) (Max) @ Vds: 1770 pF @ 15 V
Fake Threat In the Open Market: 66 pct.
HTSUS: 8541.29.0095
Mfr: Renesas Electronics America
Product Status: Obsolete
ECCN: EAR99
Standard Package: 369 pcs
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1383796-UPA2800T1L-E1-AY |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs |
| Polarity | N-Channel |