Renesas Electronics Corporation HOT - SALES and EOL Components - UPA2794GR(0)-E1-AZ UPA2794GR(0)-E1-AZ

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 389488-UPA2794GR(0)- E1-AZ Part Status: Obsolete Categories: Discrete Semiconductor Products Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 389488-UPA2794GR(0)- E1-AZ Part Status: Obsolete Categories: Discrete Semiconductor Products Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HOT - SALES and EOL Components - UPA2794GR(0)-E1-AZ - 389488-UPA2794GR(0)-E1-AZ - Win Source Electronics
Laguna Hills, CA, United States
HOT - SALES and EOL Components - UPA2794GR(0)-E1-AZ
389488-UPA2794GR(0)-E1-AZ
HOT - SALES and EOL Components - UPA2794GR(0)-E1-AZ 389488-UPA2794GR(0)-E1-AZ
Manufacturer: Renesas Electronics America Win Source Part Number: 389488-UPA2794GR(0)- E1-AZ Part Status: Obsolete Categories: Discrete Semiconductor Products Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: Vendor Undefined

Manufacturer: Renesas Electronics America
Win Source Part Number: 389488-UPA2794GR(0)-E1-AZ
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: Vendor Undefined

Buy Now
MOSFET Transistor - 278-UPA2794GR(0)-E1-AZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
MOSFET Transistor
278-UPA2794GR(0)-E1-AZ
MOSFET Transistor 278-UPA2794GR(0)-E1-AZ
TRANSISTOR Product overview: UPA2794GR(0)-E1-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-UPA2794GR(0)-E1- AZ can be used for catalog matching and distributor lookup.

TRANSISTOR Product overview: UPA2794GR(0)-E1-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-UPA2794GR(0)-E1-AZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
UPA2794GR(0)-E1-AZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs UPA2794GR(0)-E1-AZ
TRANSISTOR

TRANSISTOR

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 389488-UPA2794GR(0)-E1-AZ 278-UPA2794GR(0)-E1-AZ UPA2794GR(0)-E1-AZ
Product Name HOT - SALES and EOL Components - UPA2794GR(0)-E1-AZ MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 20 Watt, 32 V GaN RF Transistor - TGF2978-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFP1405 - 1020743-AUIRFP1405 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 310000 milliwatts
View Details
4 suppliers