Renesas Electronics Corporation Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays UPA2793GR(0)-E1-AZ

Description
Win Source Part Number: 1102457-UPA2793GR(0) -E1-AZ Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Bulk Standard Package: 1 Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Standard Drain to Source Voltage (Vdss): 40V Current - Continuous Drain (Id) @ 25°C: 7A (Ta) Rds On (Max) @ Id, Vgs: 15mOhm @ 3.5A, 10V, 26mOhm @ 3.5A, 10V Vgs(th) (Max) @ Id: 2.5V @ 1mA Power - Max: 2W (Ta) Package / Case: 8-SOIC (0.173", 4.40mm Width) Supplier Device Package: 8-SOP Gate Charge (Qg) (Max) @ Vgs: 40nC @ 10V, 45nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 2200pF @ 10V Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Renesas Other Names: 2156-UPA2793GR(0)-E1 -AZ Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1102457-UPA2793GR(0) -E1-AZ Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Bulk Standard Package: 1 Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Standard Drain to Source Voltage (Vdss): 40V Current - Continuous Drain (Id) @ 25°C: 7A (Ta) Rds On (Max) @ Id, Vgs: 15mOhm @ 3.5A, 10V, 26mOhm @ 3.5A, 10V Vgs(th) (Max) @ Id: 2.5V @ 1mA Power - Max: 2W (Ta) Package / Case: 8-SOIC (0.173", 4.40mm Width) Supplier Device Package: 8-SOP Gate Charge (Qg) (Max) @ Vgs: 40nC @ 10V, 45nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 2200pF @ 10V Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Renesas Other Names: 2156-UPA2793GR(0)-E1 -AZ Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1102457-UPA2793GR(0)-E1-AZ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1102457-UPA2793GR(0)-E1-AZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1102457-UPA2793GR(0)-E1-AZ
Win Source Part Number: 1102457-UPA2793GR(0) -E1-AZ Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Bulk Standard Package: 1 Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Standard Drain to Source Voltage (Vdss): 40V Current - Continuous Drain (Id) @ 25°C: 7A (Ta) Rds On (Max) @ Id, Vgs: 15mOhm @ 3.5A, 10V, 26mOhm @ 3.5A, 10V Vgs(th) (Max) @ Id: 2.5V @ 1mA Power - Max: 2W (Ta) Package / Case: 8-SOIC (0.173", 4.40mm Width) Supplier Device Package: 8-SOP Gate Charge (Qg) (Max) @ Vgs: 40nC @ 10V, 45nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 2200pF @ 10V Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Renesas Other Names: 2156-UPA2793GR(0)-E1 -AZ Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1102457-UPA2793GR(0)-E1-AZ
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Standard
Drain to Source Voltage (Vdss): 40V
Current - Continuous Drain (Id) @ 25°C: 7A (Ta)
Rds On (Max) @ Id, Vgs: 15mOhm @ 3.5A, 10V, 26mOhm @ 3.5A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 1mA
Power - Max: 2W (Ta)
Package / Case: 8-SOIC (0.173", 4.40mm Width)
Supplier Device Package: 8-SOP
Gate Charge (Qg) (Max) @ Vgs: 40nC @ 10V, 45nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 2200pF @ 10V
Temperature Range - Operating: 150°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Renesas
Other Names: 2156-UPA2793GR(0)-E1-AZ
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1102457-UPA2793GR(0)-E1-AZ
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
Polarity P-Channel
Unlock Full Specs
to access all available technical data