MOSFET N-CH 30V 130A 8HVSON Product overview: UPA2766T1A-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 130A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 130A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-UPA2766T1A-E1-AY
Manufacturer: Renesas Electronics America
Win Source Part Number: 213740-UPA2766T1A-E1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.5W (Ta), 83W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-HVSON (5.4x5.15)
Dimension: 8-PowerVDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 130A (Ta)
Max Gate Charge: 257nC @ 10V
Max Input Capacitance: 10850pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.82 mOhm @ 39A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
MOSFET N-CH 30V 130A 8HVSON
MOSFET N-CH 30V 130A 8HVSON
MOSFET NPHOTO/NONTRANSIS W/OP FREQ<30MHZ
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-UPA2766T1A-E1-AY | 213740-UPA2766T1A-E1-AY | UPA2766T1A-E1-AY | UPA2766T1A-E1-AY | UPA2766T1A-E1-AY |
| Product Name | 30V 130A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2766T1A-E1-AY | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| PD | 1500 milliwatts | 1500 to 83000 milliwatts | 1500 milliwatts | ||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||
| Package Type | Tape & Reel (TR) | SOT3; 8-HVSON (5.4x5.15) | 8-PowerVDFN | 10850 pF @ 10 V | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) |