Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2731UT1A-E1-AY UPA2731UT1A-E1-AY

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102446-UPA2731UT1A- E1-AY Packaging: Tape & Reel Drain to Source Voltage (Vdss): 30 V Input Capacitance: 3.62 nF Number of Pins: 8 Rise Time: 16 ns Fall Time: 510 ns Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Power Dissipation: 1.5 W Turn-On Delay Time: 15 ns Continuous Drain Current (ID): 44 A Turn-Off Delay Time: 760 ns Gate to Source Voltage (Vgs): 20 V Rds On Max: 3.3 mΩ
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102446-UPA2731UT1A- E1-AY Packaging: Tape & Reel Drain to Source Voltage (Vdss): 30 V Input Capacitance: 3.62 nF Number of Pins: 8 Rise Time: 16 ns Fall Time: 510 ns Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Power Dissipation: 1.5 W Turn-On Delay Time: 15 ns Continuous Drain Current (ID): 44 A Turn-Off Delay Time: 760 ns Gate to Source Voltage (Vgs): 20 V Rds On Max: 3.3 mΩ
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2731UT1A-E1-AY - 1102446-UPA2731UT1A-E1-AY - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2731UT1A-E1-AY
1102446-UPA2731UT1A-E1-AY
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2731UT1A-E1-AY 1102446-UPA2731UT1A-E1-AY
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102446-UPA2731UT1A- E1-AY Packaging: Tape & Reel Drain to Source Voltage (Vdss): 30 V Input Capacitance: 3.62 nF Number of Pins: 8 Rise Time: 16 ns Fall Time: 510 ns Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Power Dissipation: 1.5 W Turn-On Delay Time: 15 ns Continuous Drain Current (ID): 44 A Turn-Off Delay Time: 760 ns Gate to Source Voltage (Vgs): 20 V Rds On Max: 3.3 mΩ

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1102446-UPA2731UT1A-E1-AY
Packaging: Tape & Reel
Drain to Source Voltage (Vdss): 30 V
Input Capacitance: 3.62 nF
Number of Pins: 8
Rise Time: 16 ns
Fall Time: 510 ns
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Power Dissipation: 1.5 W
Turn-On Delay Time: 15 ns
Continuous Drain Current (ID): 44 A
Turn-Off Delay Time: 760 ns
Gate to Source Voltage (Vgs): 20 V
Rds On Max: 3.3 mΩ

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1102446-UPA2731UT1A-E1-AY
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2731UT1A-E1-AY
PD 1500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2333488 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-247; TO-247
View Details
7 suppliers
Dual N-channel 40 V, 19 mOhm standard level MOSFET - BUK7K18-40EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 24200 milliamps
View Details
7 suppliers
CSD18504Q5A 40V, N-Channel NexFET? Power MOSFET - CSD18504Q5AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0098 ohms
View Details
7 suppliers