Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987130-UPA2710GR-E1-
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 30 V
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SOP
Alternative Parts (Cross-Reference): DMN3010LSS-13; DMN3007LSS-13; DMP3020LSS-13; FSS804-TL-E; FW341-TL-E; FW261-TL-E;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Continuous Drain Current (ID): 15 A
Drain to Source Resistance: 5.5 mΩ
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 987130-UPA2710GR-E1-A |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2710GR-E1-A |
| rDS(on) | 0.0055 ohms |