Renesas Electronics Corporation 30V 13A MOSFET Transistor UPA2709GR-E1

Description
Trans MOSFET N-CH 30V 13A 8-Pin Power SOP T/R Product overview: UPA2709GR-E1 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-UPA2709GR-E1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH 30V 13A 8-Pin Power SOP T/R Product overview: UPA2709GR-E1 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-UPA2709GR-E1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 13A MOSFET Transistor
285-UPA2709GR-E1
30V 13A MOSFET Transistor 285-UPA2709GR-E1
Trans MOSFET N-CH 30V 13A 8-Pin Power SOP T/R Product overview: UPA2709GR-E1 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-UPA2709GR-E1 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 30V 13A 8-Pin Power SOP T/R Product overview: UPA2709GR-E1 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-UPA2709GR-E1 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2709GR-E1 - 389403-UPA2709GR-E1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2709GR-E1
389403-UPA2709GR-E1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2709GR-E1 389403-UPA2709GR-E1
Manufacturer: Renesas Electronics America Win Source Part Number: 389403-UPA2709GR-E1 Alternative Parts (Cross-Reference): RSS100N03FRATB; FDS6694_NF40; SQ4410EY; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 389403-UPA2709GR-E1
Alternative Parts (Cross-Reference): RSS100N03FRATB; FDS6694_NF40; SQ4410EY;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-UPA2709GR-E1 389403-UPA2709GR-E1
Product Name 30V 13A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2709GR-E1
Package Type SOT3
Unlock Full Specs
to access all available technical data