Renesas Electronics Corporation FETs - Arrays - UPA2380T1P-E4-A UPA2380T1P-E4-A

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 808938-UPA2380T1P-E4 -A Packaging: Reel Mounting Style: SMD FET Type: 2 N-Channel (Dual) Common Drain FET Feature: Logic Level Gate, 2.5V Drive Drain to Source Voltage (Vdss): 12V Power - Max: 1.15W Part Status: Obsolete (End Of Life) Supplier Device Package: 4-EFLIP-LGA (1.11x1.11) Temperature Range - Operating: 150°C Manufacturer Package: 4-XFLGA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 32.5mOhm at 2A, 4.5V Gate Charge (Qg) (Maximum) at Vgs: 6.3nC at 4V Input Capacitance (Ciss) (Maximum) at Vds: 615pF at 10V Current - Continuous Drain (Id) at 25°C: 4A Vgs(th) (Maximum) at Id: 1.5V at 1mA
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 808938-UPA2380T1P-E4 -A Packaging: Reel Mounting Style: SMD FET Type: 2 N-Channel (Dual) Common Drain FET Feature: Logic Level Gate, 2.5V Drive Drain to Source Voltage (Vdss): 12V Power - Max: 1.15W Part Status: Obsolete (End Of Life) Supplier Device Package: 4-EFLIP-LGA (1.11x1.11) Temperature Range - Operating: 150°C Manufacturer Package: 4-XFLGA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 32.5mOhm at 2A, 4.5V Gate Charge (Qg) (Maximum) at Vgs: 6.3nC at 4V Input Capacitance (Ciss) (Maximum) at Vds: 615pF at 10V Current - Continuous Drain (Id) at 25°C: 4A Vgs(th) (Maximum) at Id: 1.5V at 1mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FETs - Arrays - UPA2380T1P-E4-A - 808938-UPA2380T1P-E4-A - Win Source Electronics
Laguna Hills, CA, United States
FETs - Arrays - UPA2380T1P-E4-A
808938-UPA2380T1P-E4-A
FETs - Arrays - UPA2380T1P-E4-A 808938-UPA2380T1P-E4-A
Manufacturer: Renesas Electronics America Win Source Part Number: 808938-UPA2380T1P-E4 -A Packaging: Reel Mounting Style: SMD FET Type: 2 N-Channel (Dual) Common Drain FET Feature: Logic Level Gate, 2.5V Drive Drain to Source Voltage (Vdss): 12V Power - Max: 1.15W Part Status: Obsolete (End Of Life) Supplier Device Package: 4-EFLIP-LGA (1.11x1.11) Temperature Range - Operating: 150°C Manufacturer Package: 4-XFLGA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 32.5mOhm at 2A, 4.5V Gate Charge (Qg) (Maximum) at Vgs: 6.3nC at 4V Input Capacitance (Ciss) (Maximum) at Vds: 615pF at 10V Current - Continuous Drain (Id) at 25°C: 4A Vgs(th) (Maximum) at Id: 1.5V at 1mA

Manufacturer: Renesas Electronics America
Win Source Part Number: 808938-UPA2380T1P-E4-A
Packaging: Reel
Mounting Style: SMD
FET Type: 2 N-Channel (Dual) Common Drain
FET Feature: Logic Level Gate, 2.5V Drive
Drain to Source Voltage (Vdss): 12V
Power - Max: 1.15W
Part Status: Obsolete (End Of Life)
Supplier Device Package: 4-EFLIP-LGA (1.11x1.11)
Temperature Range - Operating: 150°C
Manufacturer Package: 4-XFLGA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 32.5mOhm at 2A, 4.5V
Gate Charge (Qg) (Maximum) at Vgs: 6.3nC at 4V
Input Capacitance (Ciss) (Maximum) at Vds: 615pF at 10V
Current - Continuous Drain (Id) at 25°C: 4A
Vgs(th) (Maximum) at Id: 1.5V at 1mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 808938-UPA2380T1P-E4-A
Product Name FETs - Arrays - UPA2380T1P-E4-A
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD NANOPOWER™ MATCHED PAIR - ALD310702PCL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS -8 volts
View Details
4 suppliers
Mosfet, N Channel, 60V, 0.36A, Sot23; Channel Type Nexperia - 61T7486 - Newark, An Avnet Company
Specs
Polarity N-Channel
IDSS 360 milliamps
Package Type TO-3
View Details
MOSFETs - 2148949 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type DirectFET
View Details
9 suppliers