Renesas Electronics Corporation 20V 6A LGA MOSFET Transistor UPA2350T1P-E4-A

Description
MOSFET 2N-CH 20V 6A LGA Product overview: UPA2350T1P-E4-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6A, LGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6A, LGA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-UPA2350T1P-E4-A can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET 2N-CH 20V 6A LGA Product overview: UPA2350T1P-E4-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6A, LGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6A, LGA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-UPA2350T1P-E4-A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
20V 6A LGA MOSFET Transistor - 289-UPA2350T1P-E4-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 6A LGA MOSFET Transistor
289-UPA2350T1P-E4-A
20V 6A LGA MOSFET Transistor 289-UPA2350T1P-E4-A
MOSFET 2N-CH 20V 6A LGA Product overview: UPA2350T1P-E4-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6A, LGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6A, LGA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-UPA2350T1P-E4-A can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 20V 6A LGA Product overview: UPA2350T1P-E4-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6A, LGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6A, LGA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-UPA2350T1P-E4-A can be used for catalog matching and distributor lookup.

Supplier's Site
FETs - Arrays - UPA2350T1P-E4-A - 389331-UPA2350T1P-E4-A - Win Source Electronics
Laguna Hills, CA, United States
FETs - Arrays - UPA2350T1P-E4-A
389331-UPA2350T1P-E4-A
FETs - Arrays - UPA2350T1P-E4-A 389331-UPA2350T1P-E4-A
Manufacturer: Renesas Electronics America Win Source Part Number: 389331-UPA2350T1P-E4 -A Mounting Style: SMD FET Feature: Logic Level Gate, 2.5V Drive Transistor Polarity: 2 N-Channel (Dual) Common Drain Categories: Discrete Semiconductor Products Supplier Device Package: 4-EFLIP-LGA (1.62x1.62) Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Package: 4-XFLGA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Maximum Power: 1.3W Vds - Drain-Source Breakdown Voltage: 20V Id - Continuous Drain Current: 6A Rds On (Maximum) at Id, Vgs: 35mOhm at 3A, 4.5V Gate Source Voltage(th) (Maximum) at Id: 1.5V at 1mA Gate Charge (Qg) (Maximum) at Vgs: 8.6nC at 4V Input Capacitance (Ciss) (Maximum) at Vds: 542pF at 10V

Manufacturer: Renesas Electronics America
Win Source Part Number: 389331-UPA2350T1P-E4-A
Mounting Style: SMD
FET Feature: Logic Level Gate, 2.5V Drive
Transistor Polarity: 2 N-Channel (Dual) Common Drain
Categories: Discrete Semiconductor Products
Supplier Device Package: 4-EFLIP-LGA (1.62x1.62)
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Package: 4-XFLGA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Maximum Power: 1.3W
Vds - Drain-Source Breakdown Voltage: 20V
Id - Continuous Drain Current: 6A
Rds On (Maximum) at Id, Vgs: 35mOhm at 3A, 4.5V
Gate Source Voltage(th) (Maximum) at Id: 1.5V at 1mA
Gate Charge (Qg) (Maximum) at Vgs: 8.6nC at 4V
Input Capacitance (Ciss) (Maximum) at Vds: 542pF at 10V

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
UPA2350T1P-E4-A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs UPA2350T1P-E4-A
MOSFET 2N-CH 20V 6A LGA

MOSFET 2N-CH 20V 6A LGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number 289-UPA2350T1P-E4-A 389331-UPA2350T1P-E4-A UPA2350T1P-E4-A
Product Name 20V 6A LGA MOSFET Transistor FETs - Arrays - UPA2350T1P-E4-A Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data