MOSFET P-CH 20V 7.2A 8VSOF Product overview: UPA2210T1M-T1-AT from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7.2A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-UPA2210T1M-T1-AT
Manufacturer: Renesas Electronics America
Win Source Part Number: 389317-UPA2210T1M-T1
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 285-UPA2210T1M-T1-AT | 389317-UPA2210T1M-T1-AT |
| Product Name | 20V 7.2A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2210T1M-T1-AT |
| PD | 1100 milliwatts |